Promax Tool Company 3 Flute for Stainless Steel & High Temperature Alloys - Series 106 106-04062

Description
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings
Datasheet
Description
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 - 106-04062 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute for Stainless Steel & High Temperature Alloys - Series 106
106-04062
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 106-04062
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings

3 Flute for Stainless Steel & High Temperature Alloys - Series 106

Series 106 3 Flute End Mill for Stainless Steel


Features:

  • These tools combine chip clearance and strength for the most difficult slotting and pocketing applications.
  • 35 Degree Helix
  • Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds.
  • Complete with standard radius sizes
  • Available with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 106-04062
Product Name 3 Flute for Stainless Steel & High Temperature Alloys - Series 106
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1368073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 to 0.787 inch (8.0 to 20.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01824 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Micro End Mills - 4 Flute, All Lengths Series - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details