Promax Tool Company 3 Flute for Stainless Steel & High Temperature Alloys - Series 106 106-03222

Description
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings
Datasheet
Description
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 - 106-03222 - Promax Tool Company
Rancho Cordova, CA, USA
3 Flute for Stainless Steel & High Temperature Alloys - Series 106
106-03222
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 106-03222
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 Series 106 3 Flute End Mill for Stainless Steel Features: These tools combine chip clearance and strength for the most difficult slotting and pocketing applications. 35 Degree Helix Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds. Complete with standard radius sizes Available with TiCN and AlTiN coatings

3 Flute for Stainless Steel & High Temperature Alloys - Series 106

Series 106 3 Flute End Mill for Stainless Steel


Features:

  • These tools combine chip clearance and strength for the most difficult slotting and pocketing applications.
  • 35 Degree Helix
  • Designed with an eccentric relief creating a 25% stronger cutting edge that runs extremely smooth at maximum speeds.
  • Complete with standard radius sizes
  • Available with TiCN and AlTiN coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 106-03222
Product Name 3 Flute for Stainless Steel & High Temperature Alloys - Series 106
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.630 inch (16.0 mm)
Shank 0.630 inch (16.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-7.5-T - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-01212 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Corner Rounding 3 & 4 Flute - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Corner Rounding
Cutting Ends Single
View Details