Promax Tool Company Roughers for Hardened Materials - Series 103 103-03215

Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet
Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Hardened Materials - Series 103 - 103-03215 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Hardened Materials - Series 103
103-03215
Roughers for Hardened Materials - Series 103 103-03215
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings

Roughers for Hardened Materials - Series 103

Series 103 Roughing End Mill for Hardened Materials.

View Speeds and Feeds page.


Features:

  • Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys.
  • 20 Degree Helix 4 Flute
  • Corner Radius standard to strengthen end teeth
  • Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 103-03215
Product Name Roughers for Hardened Materials - Series 103
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 2348270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.551 inch (14.0 mm)
Shank 0.472 inch (12.0 mm)
View Details
4 Flute for Stainless Steels & Alloys - Series 111 - 111-04874 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Special Use Carbide End Mills - NC Tolerance - 2 & 4 Flute, Ball End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-S - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details