Promax Tool Company Roughers for Hardened Materials - Series 103 103-02815

Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet
Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Hardened Materials - Series 103 - 103-02815 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Hardened Materials - Series 103
103-02815
Roughers for Hardened Materials - Series 103 103-02815
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings

Roughers for Hardened Materials - Series 103

Series 103 Roughing End Mill for Hardened Materials.

View Speeds and Feeds page.


Features:

  • Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys.
  • 20 Degree Helix 4 Flute
  • Corner Radius standard to strengthen end teeth
  • Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 103-02815
Product Name Roughers for Hardened Materials - Series 103
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.157 inch (4.0 mm)
OAL 1.97 inch (50 mm)
View Details
Roughers for Hardened Materials - Series 103 - 103-04015 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Multiple Flute (4+) - Double End Miniature - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Top Bearing (Round Nose & Vee Grooving) - 2 Flute - 733014-1A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Top Bearing (Round Nose & Vee Grooving) - 2 Flute
View Details