Promax Tool Company Roughers for Hardened Materials - Series 103 103-02025

Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet
Description
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Hardened Materials - Series 103 - 103-02025 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Hardened Materials - Series 103
103-02025
Roughers for Hardened Materials - Series 103 103-02025
Roughers for Hardened Materials - Series 103 Series 103 Roughing End Mill for Hardened Materials. View Speeds and Feeds page. Features: Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys. 20 Degree Helix 4 Flute Corner Radius standard to strengthen end teeth Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings

Roughers for Hardened Materials - Series 103

Series 103 Roughing End Mill for Hardened Materials.

View Speeds and Feeds page.


Features:

  • Designed for use on extremely tough to machine materials with a 60+Rc hardness and high temperature alloys.
  • 20 Degree Helix 4 Flute
  • Corner Radius standard to strengthen end teeth
  • Available with nACRo® (Part Number ends in 5) and AlTiN (Part Number ends in 4) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 103-02025
Product Name Roughers for Hardened Materials - Series 103
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.197 inch (5.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Thread Mill, NPT / NPTF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Cutter Type Thread Mill
Cutting Ends Single
Units Fractional
View Details
Profile Milling Tools - CoroMill 216 - Sandvik Coromant Co.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application Aluminum; Bronze/Brass; Hard; Stainless; Steel; Titanium; Cast Iron, Lead, Zinc
View Details
Solid Carbide End Mill 490LB-1/2 - 490LB-1/2 - Universal Cutting Tools, Inc.
Specs
Cutter Type Endmill
Cutting Ends Single
Units Fractional
View Details