Promax Tool Company Roughers for Light Alloys - Series 102 102-04836

Description
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Datasheet
Description
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Light Alloys - Series 102 - 102-04836 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Light Alloys - Series 102
102-04836
Roughers for Light Alloys - Series 102 102-04836
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings

Roughers for Light Alloys - Series 102

Series 102 Roughing End Mill for Light Alloys.

View Speeds and Feeds page.


Features:

  • Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets.
  • Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates.
  • 40 Degree Helix 3 Flute
  • Corner Radius standard to strengthen end teeth
  • Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 102-04836
Product Name Roughers for Light Alloys - Series 102
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-3.5-T - Precision Components
Specs
OAL 6.00 inch (152 mm)
Edges Inserts
View Details
General Purpose Rougher - Series 100 - 100-04824 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Carbide Blanks - DOUBLE END SPLIT BLANKS - RELIEVED FOR RIGHT HAND CUT - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
View Details