Promax Tool Company Roughers for Light Alloys - Series 102 102-01614

Description
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Datasheet
Description
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Light Alloys - Series 102 - 102-01614 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Light Alloys - Series 102
102-01614
Roughers for Light Alloys - Series 102 102-01614
Roughers for Light Alloys - Series 102 Series 102 Roughing End Mill for Light Alloys. View Speeds and Feeds page. Features: Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets. Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 3 Flute Corner Radius standard to strengthen end teeth Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings

Roughers for Light Alloys - Series 102

Series 102 Roughing End Mill for Light Alloys.

View Speeds and Feeds page.


Features:

  • Designed for light materials like Aluminum, brass, copper, etc. as well as general purpose applications for deep slots and pockets.
  • Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates.
  • 40 Degree Helix 3 Flute
  • Corner Radius standard to strengthen end teeth
  • Available in AlTiN (Part Number ends in 4) and ZrN (Part Number ends in 6) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 102-01614
Product Name Roughers for Light Alloys - Series 102
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.394 inch (10.0 mm)
Shank 0.039 inch (1.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-9.5-T - Precision Components
Specs
OAL 12.00 inch (305 mm)
Edges Inserts
View Details
Roughers for Space Age Exotic Materials - Series 101 - 101-04012 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
High Performance Carbide End Mills - Die and Mold Milling - 2 Flute - Melin Tool Company
Specs
Cutter Type Finishing; Endmill
Geometry Ballnose
Cutting Ends Single
View Details