Promax Tool Company Roughers for Space Age Exotic Materials - Series 101 101-04815

Description
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet
Description
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Space Age Exotic Materials - Series 101 - 101-04815 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Space Age Exotic Materials - Series 101
101-04815
Roughers for Space Age Exotic Materials - Series 101 101-04815
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings

Roughers for Space Age Exotic Materials - Series 101

Series 101 Roughing End Mill for Space Age Exotic Materials.

View Speeds and Feeds page.


Features:

  • Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.)
  • Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates.
  • 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes)
  • Fine Pitch Geometry
  • Corner Radius standard to strengthen end teeth
  • Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 101-04815
Product Name Roughers for Space Age Exotic Materials - Series 101
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.315 inch (8.0 mm)
OAL 2.50 inch (64 mm)
View Details
Long Range Back Draft Cutters - LRBD-31-5.0-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
3 Flute for Stainless Steel & High Temperature Alloys - Series 106 - 106-01624 - Promax Tool Company
Specs
Cutter Type Finishing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
General Purpose Carbide End Mills - Double Ball End - Stub Length - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Double
View Details