Promax Tool Company Roughers for Space Age Exotic Materials - Series 101 101-04015

Description
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet
Description
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Roughers for Space Age Exotic Materials - Series 101 - 101-04015 - Promax Tool Company
Rancho Cordova, CA, USA
Roughers for Space Age Exotic Materials - Series 101
101-04015
Roughers for Space Age Exotic Materials - Series 101 101-04015
Roughers for Space Age Exotic Materials - Series 101 Series 101 Roughing End Mill for Space Age Exotic Materials. View Speeds and Feeds page. Features: Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.) Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates. 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes) Fine Pitch Geometry Corner Radius standard to strengthen end teeth Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings

Roughers for Space Age Exotic Materials - Series 101

Series 101 Roughing End Mill for Space Age Exotic Materials.

View Speeds and Feeds page.


Features:

  • Designed Specifically for applications in materials such as titanium and nickel based/high temperature alloys (inconel, rene, wasploy, etc.)
  • Reduces tool pressure and generates less heat while allowing heavier cuts at increased feed rates.
  • 40 Degree Helix 4 Flute (1" End Mill has 6 Flutes)
  • Fine Pitch Geometry
  • Corner Radius standard to strengthen end teeth
  • Available in nARCo® (Part Number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 101-04015
Product Name Roughers for Space Age Exotic Materials - Series 101
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.039 inch (1.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
High Helix Back Draft Cutters - LRHH-31-7.5-T - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Roughers for Light Alloys - Series 102 - 102-02414 - Promax Tool Company
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
View Details
Cobalt HSS End Mills - Left Hand - 2 & 4 Flute Double End - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Double
View Details