Promax Tool Company General Purpose Rougher - Series 100 100-02022

Description
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet
Description
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Rougher - Series 100 - 100-02022 - Promax Tool Company
Rancho Cordova, CA, USA
General Purpose Rougher - Series 100
100-02022
General Purpose Rougher - Series 100 100-02022
General Purpose Rougher - Series 100 Series 100 General Purpose Roughing End Mill. View Speeds and Feeds page. Features: Recommened for general purpose applications in material upto 50Rc Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze. 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes) Course Pitch Geometry Corner Radius standard to strengthen end teeth Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings

General Purpose Rougher - Series 100

Series 100 General Purpose Roughing End Mill.

View Speeds and Feeds page.


Features:

  • Recommened for general purpose applications in material upto 50Rc
  • Suggested for use in normalized carbon and alloy steels, cast steels, stainless steels, cast irons, brass and bronze.
  • 30 Degree Helix 4 Flute (1" End Mills have 5 Flutes)
  • Course Pitch Geometry
  • Corner Radius standard to strengthen end teeth
  • Available in nACRo® (Part number ends in 5), AlTiN (Part Number ends in 4) and TiCN (Part Number ends in 2) coatings
Supplier's Site Datasheet

Technical Specifications

  Promax Tool Company
Product Category Milling Cutters
Product Number 100-02022
Product Name General Purpose Rougher - Series 100
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 8903635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.094 inch (2.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Endmill - 002710 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details
Professional Tool Grinding, Inc.
Specs
Cutter Type Endmill; Dovetail (optional feature)
Geometry Square (optional feature); Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Straight & Groove Forming Bits, Keyhole Slot - 733245-1A - Makita USA, Inc.
Specs
Cutter Type Straight & Groove Forming Bits: Keyhole Slot
View Details