Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GAS SENSORS
SST SENSING LTD.
EGA0202STD-D0050A300 -- GAS SENSORS
SST Sensing Ltd.
Gas Sensors
EGA0202STD-D0050A300
Description
OXYGEN PROBE KIT STEEL M16 THREA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
OXYGEN PROBE KIT STEEL M16 THREA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Gas Sensors
1921-EGA0202STD-D0050A300-ND
Gas Sensors
1921-EGA0202STD-D0050A300-ND
OXYGEN PROBE KIT STEEL M16 THREA
OXYGEN PROBE KIT STEEL M16 THREA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Gas Sensors
Product Number
1921-EGA0202STD-D0050A300-ND
Product Name
Gas Sensors
Unlock Full Specs
to access all available technical data
Similar Products
Dynament
FGD14 – Safe Area Gas Detectors for Toxic Gases
Specs
Sensor Technology
NDIR Infrared or Electrochemical
Gas Types
Toxic; CO
2
; CO; Cl
2
; H
2
S; O
2
; SO
2
Operating Temperature
14 to 104 F (-10 to 40 C)
View Details
Sensore Electronic GmbH
Oxygen Sensor M10 Thread
SO-D1-XXX-AXXXC
Specs
Sensor Technology
zirconium dioxide (ZrO₂) technology
Gas Types
O
2
; (10 ppm to 96% Oxygen)
Electrical Outputs
Current
View Details
MSA Safety
Open Path Gas Detector
Senscient ELDS
Specs
Sensor Technology
Enhanced Laser Diode Spectroscopy
Measurement Type
%Volume
Gas Types
Toxic; NH
3
; CO
2
; HCl; HF; H
2
S; Methane (CH
4
) / Natural Gas
View Details
SST Sensing Ltd.
CozIR Blink Miniature
Specs
Gas Types
CO
2
; (0 - 2000ppm, 0 - 5000ppm, 0-1%); (0 - 2000ppm, 0 - 5000ppm, 0-1%)
Electrical Outputs
Voltage
View Details