ProVent LLC Oil and Water Mist Collector ProVent MachineMaster™

Description
ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on the need for a HEPA cell or leg section depending on mounting method. MachineMaster oil mist collectors are an affordable solution to common machining oil mist problems and can be fitted to existing operations easily Standard Features Available Sizes 400 CFM - 12,000 CFM Compact Footprint Design Multi-stage Filter Cleaning ASHRAE Rated Filter Flows Precision Cut and Welded Modules Convenient Module Door Access Integral Fan and Motor Assemblies Optional Features Special Motor Controls Special Filter Packages Special Inlet and Outlet fittings Applications Machining Wet Finishing Food Processing Wet Cutting Material Handling Water Jet Cutting
Description
ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on the need for a HEPA cell or leg section depending on mounting method. MachineMaster oil mist collectors are an affordable solution to common machining oil mist problems and can be fitted to existing operations easily Standard Features Available Sizes 400 CFM - 12,000 CFM Compact Footprint Design Multi-stage Filter Cleaning ASHRAE Rated Filter Flows Precision Cut and Welded Modules Convenient Module Door Access Integral Fan and Motor Assemblies Optional Features Special Motor Controls Special Filter Packages Special Inlet and Outlet fittings Applications Machining Wet Finishing Food Processing Wet Cutting Material Handling Water Jet Cutting

Suppliers

Company
Product
Description
Supplier Links
Oil and Water Mist Collector - ProVent MachineMaster™ - ProVent LLC
Harbor Springs, MI, USA
Oil and Water Mist Collector
ProVent MachineMaster™
Oil and Water Mist Collector ProVent MachineMaster™
ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations. MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on the need for a HEPA cell or leg section depending on mounting method. MachineMaster oil mist collectors are an affordable solution to common machining oil mist problems and can be fitted to existing operations easily Standard Features Available Sizes 400 CFM - 12,000 CFM Compact Footprint Design Multi-stage Filter Cleaning ASHRAE Rated Filter Flows Precision Cut and Welded Modules Convenient Module Door Access Integral Fan and Motor Assemblies Optional Features Special Motor Controls Special Filter Packages Special Inlet and Outlet fittings Applications Machining Wet Finishing Food Processing Wet Cutting Material Handling Water Jet Cutting

ProVent MachineMaster oil mist collectors are an industry standard for the safe and effective removal of airborne process oil and coolant from industrial machining operations.
MachineMaster oil mist collectors range in size from 400 CFM to 12,000 CFM and are modular and may be purchased depending on the need for a HEPA cell or leg section depending on mounting method.
MachineMaster oil mist collectors are an affordable solution to common machining oil mist problems and can be fitted to existing operations easily

Standard Features

  • Available Sizes 400 CFM - 12,000 CFM
  • Compact Footprint Design
  • Multi-stage Filter Cleaning
  • ASHRAE Rated Filter Flows
  • Precision Cut and Welded Modules
  • Convenient Module Door Access
  • Integral Fan and Motor Assemblies

Optional Features

  • Special Motor Controls
  • Special Filter Packages
  • Special Inlet and Outlet fittings

Applications

  • Machining
  • Wet Finishing
  • Food Processing
  • Wet Cutting
  • Material Handling
  • Water Jet Cutting
Supplier's Site

Technical Specifications

  ProVent LLC
Product Category Mist Collectors
Product Number ProVent MachineMaster™
Product Name Oil and Water Mist Collector
Applications Metalworking Chips / Fluid
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
ZeroSmoke™ Oil Smoke Collectors - ZeroSmoke OS1200 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Airflow 1200 SCFM (2040 m³/hr)
Efficiency 100 %
View Details
Smog-Hog Mist Collector - MSH Series - United Air Specialists, Inc.
United Air Specialists, Inc.
Specs
Applications Welding Fumes; Oil, Smoke, Mist Particles
Collector Type Source Collector / Portable
Process Dry Type
View Details
Mist Eliminators -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Collector Type Stationary Unit
Process Wet Type
View Details