Powerful connection, plastic/aluminum case, master and slave, configurable
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5301-MBP-103M |
| Product Name | Modbus Plus To IEC60870-5-103 Master |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T; Modbus |
| Form Factor | DIN Rail |
| Connector | DB9 |