ProSoft Technology, Inc. Modbus Plus To IEC 60870-5-101 Slave 5301-MBP-101S

Description
The ProLinx family Modbus Plus to IEC 60870-5-101 Slave communications module (5301-MBP-101S) creates a powerful connection between devices on a Modbus Plus network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one IEC 101 Slave configurable serial port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family Modbus Plus to IEC 60870-5-101 Slave communications module (5301-MBP-101S) creates a powerful connection between devices on a Modbus Plus network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one IEC 101 Slave configurable serial port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
Modbus Plus To IEC 60870-5-101 Slave
5301-MBP-101S
Modbus Plus To IEC 60870-5-101 Slave 5301-MBP-101S
The ProLinx family Modbus Plus to IEC 60870-5-101 Slave communications module (5301-MBP-101S) creates a powerful connection between devices on a Modbus Plus network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one IEC 101 Slave configurable serial port. The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility. The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family Modbus Plus to IEC 60870-5-101 Slave communications module (5301-MBP-101S) creates a powerful connection between devices on a Modbus Plus network and an IEC 101 master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one Modbus Plus configurable DB9F port and one IEC 101 Slave configurable serial port.

The Modbus Plus protocol driver exists in dual Modbus Plus Ports (MBP). The driver can be configured on an individual port basis as either a master or a slave to interface with other Modbus Plus devices. The Modbus port is fully configurable, providing a great deal of flexibility.

The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5301-MBP-101S
Product Name Modbus Plus To IEC 60870-5-101 Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T; Modbus
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1528I-CE-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 602-EZ32-A200-US-ND - DigiKey
Specs
Serial Protocol RS232
Network / Bus Ethernet
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Network / Bus 10/100Base-T; Modbus
View Details
WiFi Device Server - NPort W2004-CN - Moxa Inc.
Specs
Serial Protocol RS232/422/485
Number of Ports 4
Network / Bus 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
View Details