The ProLinx family IEC60870-5-104 Server to DH-485 communications module (5201-104S-DH485) creates a powerful connection between devices on an IEC 104 Server network and a DH-485 device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and one Ethernet port.
The 104S module accepts commands from an attached master unit on the network and generates unsolicited messages.
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5201-104S-DH485 |
| Product Name | IEC60870-5-104 Server To DH-485 |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |