The ProLinx family DH-485 to HART Multi-drop communications module (5107-DH485-HART/512
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
The HART protocol driver works as a Master on four (HART) or eight channels (HART2 – not available on certain configurations) per interface card, depending on implementation. Each channel is individually configurable.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5107/5127-DH485-HART |
| Product Name | DH-485 To Hart Multi-Drop |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 8 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |