ProSoft Technology, Inc. IEC60870-5-103 Master To PROFIBUS DP 5105-103M-PDPS

Description
The ProLinx family IEC60870-5-103 Master to PROFIBUS DP Slave communications module (5105-103M-PDPS) creates a powerful connection between devices on an IEC 103 network and a PROFIBUS DP slave device. The module, encased in aluminum (ProLinx Plus 5000 series), is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and one IEC 103 Master configurable serial port. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family IEC60870-5-103 Master to PROFIBUS DP Slave communications module (5105-103M-PDPS) creates a powerful connection between devices on an IEC 103 network and a PROFIBUS DP slave device. The module, encased in aluminum (ProLinx Plus 5000 series), is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and one IEC 103 Master configurable serial port. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
IEC60870-5-103 Master To PROFIBUS DP
5105-103M-PDPS
IEC60870-5-103 Master To PROFIBUS DP 5105-103M-PDPS
The ProLinx family IEC60870-5-103 Master to PROFIBUS DP Slave communications module (5105-103M-PDPS) creates a powerful connection between devices on an IEC 103 network and a PROFIBUS DP slave device. The module, encased in aluminum (ProLinx Plus 5000 series), is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and one IEC 103 Master configurable serial port. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family IEC60870-5-103 Master to PROFIBUS DP Slave communications module (5105-103M-PDPS) creates a powerful connection between devices on an IEC 103 network and a PROFIBUS DP slave device. The module, encased in aluminum (ProLinx Plus 5000 series), is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and one IEC 103 Master configurable serial port.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5105-103M-PDPS
Product Name IEC60870-5-103 Master To PROFIBUS DP
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Data Rate 9.6 kbps
Network / Bus 10/100Base-T; PROFIBUS
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - BB-VESR921-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Ethernet/IP To ASCII Generic - 4201/4202-DFNT-ASCII(4) - ProSoft Technology, Inc.
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Network / Bus 10/100Base-T
View Details
PortServer® TS MEI -  - Digi International, Inc.
Digi International, Inc.
Specs
Serial Protocol RS232/422/485
Number of Ports 2 to 5
Data Rate 10000 to 100000 kbps
View Details
Embedded Serial-to-Ethernet Module - LSHM-200 - Radicom Research, Inc.
Specs
Serial Protocol TTL
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details