The ProLinx family IEC60870-5-101 Slave to PROFIBUS DP Slave communications module (5105-101S-PDPS) creates a powerful connection between devices on an IEC 101 network and a PROFIBUS DP master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave configurable DB9F port and one IEC 101 Slave configurable serial port.
The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5105-101S-PDPS |
| Product Name | IEC60870-5-101 Slave To PROFIBUS DP |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Data Rate | 9.6 kbps |
| Network / Bus | 10/100Base-T; PROFIBUS |
| Form Factor | DIN Rail |