The ProLinx family Modbus Master/Slave to IEC60870-5-101 Slave communications module (5102-MCM3-101S) creates a powerful connection between devices on a Modbus network and an IEC 101 master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one IEC 101 Slave configurable serial port and three Modbus Master or Slave configurable serial ports.
The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
The IEC 60870-5-101 Slave (101S) protocol driver supports Slave implementations of the protocol. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5102-MCM3-101S |
| Product Name | Modbus Master/Slave To IEC60870-5-101 |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 3 |
| Network / Bus | 10/100Base-T; Modbus |
| Form Factor | DIN Rail |
| Connector | DB9 |