ProSoft Technology, Inc. DH-485 To Modbus Master/Slave 5102-DH485-MCM3

Description
The ProLinx family DH-485 to Modbus Master/Slave communications module (5102-DH485-MCM3) creates a powerful connection between devices on a Modbus network and a DH-485 master or slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and three Modbus Master or Slave configurable serial ports. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family DH-485 to Modbus Master/Slave communications module (5102-DH485-MCM3) creates a powerful connection between devices on a Modbus network and a DH-485 master or slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and three Modbus Master or Slave configurable serial ports. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DH-485 To Modbus Master/Slave
5102-DH485-MCM3
DH-485 To Modbus Master/Slave 5102-DH485-MCM3
The ProLinx family DH-485 to Modbus Master/Slave communications module (5102-DH485-MCM3) creates a powerful connection between devices on a Modbus network and a DH-485 master or slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and three Modbus Master or Slave configurable serial ports. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family DH-485 to Modbus Master/Slave communications module (5102-DH485-MCM3) creates a powerful connection between devices on a Modbus network and a DH-485 master or slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 Master or Slave configurable serial port and three Modbus Master or Slave configurable serial ports.

The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 5102-DH485-MCM3
Product Name DH-485 To Modbus Master/Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 3
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522-CE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 2
Form Factor DIN Rail
View Details
2 suppliers
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 115 kbps
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
EtherBITS RS-232 Terminal Server - Model 2120 - Patton Electronics Co.
Specs
Serial Protocol RS232
Number of Ports 1
Data Rate 115 kbps
View Details