The ProLinx family DH-485 to DF1 Master/Slave communications module (5102-DH485-DFCM3) creates a powerful connection between devices on a DH-485 network and DF1 devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and three DF1 Master or Slave configurable serial ports.
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 5102-DH485-DFMC3 |
| Product Name | DH-485 to DF1 Master Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 3 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |