ProSoft Technology, Inc. A-B Remote I/O Adapter To DH-485 4601-RIO-DH485

Description
The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
A-B Remote I/O Adapter To DH-485 - 4601-RIO-DH485 - ProSoft Technology, Inc.
Bakersfield, CA, USA
A-B Remote I/O Adapter To DH-485
4601-RIO-DH485
A-B Remote I/O Adapter To DH-485 4601-RIO-DH485
The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O port. The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images. The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

The ProLinx family A-B Remote I/O Adapter to DH-485 communications module (5601-RIO-DH485) creates a powerful connection between devices on a DH-485 and Remote I/O networks. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DH-485 configurable serial port and Remote I/O port.

The RIO interface is an adapter (slave) which can be connected to a scanner (master) that controls the data transfer. The module also supports limited high speed data transfer via the Input and Output images.

The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4601-RIO-DH485
Product Name A-B Remote I/O Adapter To DH-485
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-ADAM-4510-EE-ND - DigiKey
Specs
Serial Protocol RS422
View Details
Serial Device Servers - 602-EZ32-A200-EU-ND - DigiKey
Specs
Serial Protocol RS232
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
Sena Technologies
Specs
Serial Protocol RS232
Number of Ports 8
Data Rate 230 kbps
View Details