The ProLinx family DH-485 to EtherNet/IP communications module (5201-DFNT-DH485) creates a powerful connection between devices on EtherNet/IP and DH-485 networks. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one DH-485 configurable serial port.
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4201-DH485-DFNT |
| Product Name | DH-485 To EtherNet/IP |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Network / Bus | 10/100Base-T |
| Form Factor | DIN Rail |
| Connector | DB9 |