- Trained on our vast library of engineering resources.

ProSoft Technology, Inc. EtherNet/IP To IEC60870-5-103 Master 4201-DFNT-103M

Description
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To IEC60870-5-103 Master
4201-DFNT-103M
EtherNet/IP To IEC60870-5-103 Master 4201-DFNT-103M
The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to IEC60870-5-103 Master communications module (5201-DFNT-103M) creates a powerful connection between devices on an EtherNet/IP network and an IEC 103 slave device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one Ethernet port and one IEC 103 Master configurable serial port.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4201-DFNT-103M
Product Name EtherNet/IP To IEC60870-5-103 Master
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 to 802.11 a/b/g/n WLAN Serial Device Server - EKI-1361 - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 1
Form Factor DIN Rail
View Details
(2) Ext Fiber Terminal Block to ST Multimode Async 232/422/485 - MED101A - Black Box
Specs
Serial Protocol RS232/422/485
Data Rate 115 kbps
Agency Approvals CE Conformity
View Details
Serial to Parallel Converter - Model 2029 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Data Rate 38.4 kbps
Agency Approvals FCC; CE Conformity; RoHS (optional feature); WEEE (optional feature)
Operating Temperature 0.0 to 60 C (32 to 140 F)
View Details
Four Port PCI RS-422/485 Interface - OMG-ULTRACOMM422-PCI Series - OMEGA Engineering, Inc.
Specs
Serial Protocol RS422; RS485
Network / Bus PCI
Form Factor Desktop / Pedestal; PCB
View Details