ProSoft Technology, Inc. EtherNet/IP To Modbus Master/Slave 4201/4202-DFNT-MCM(4)

Description
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
EtherNet/IP To Modbus Master/Slave
4201/4202-DFNT-MCM(4)
EtherNet/IP To Modbus Master/Slave 4201/4202-DFNT-MCM(4)
The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports. The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool. The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family EtherNet/IP to Modbus Master/Slave communications module (5202-DFNT-MCM4) creates a powerful connection between devices on an EtherNet/IP network and Modbus devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides one ethernet port and up to four serial ports.

The Ethernet/IP (DFNT) protocol driver supports the Explicit Messaging implementation of the protocol. User-configurable as both a Client and a Server, the EtherNet/IP port is a very powerful data transfer tool.

The Modbus (MCM) protocol driver supports Master and Slave implementations of the protocol. All Modbus serial ports are individually configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4201/4202-DFNT-MCM(4)
Product Name EtherNet/IP To Modbus Master/Slave
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Network / Bus 10/100Base-T; Modbus
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

2-port RS-232/422/485 Serial Device Server - EKI-1522-CE - Advantech
Specs
Serial Protocol RS232; RS422; RS485
Number of Ports 2
Form Factor DIN Rail
View Details
2 suppliers
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
NPort Device Server - NPort 5210 - Moxa Inc.
Specs
Serial Protocol RS232; RS485
Number of Ports 2
Network / Bus 10Base-T; 100Base-T
View Details
Embedded Serial-to-Ethernet Module - LSMB-200M - Radicom Research, Inc.
Specs
Serial Protocol RS232
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details