The ProLinx family DH-485 to PROFIBUS DP Slave communications module (5105-DH485-PDPS) creates a powerful connection between devices on a DH-485 network and a PROFIBUS DP master device. The module is a stand-alone DIN rail-mounted protocol gateway that provides one DH-485 configurable serial port and PROFIBUS DP Slave port.
The ProLinx DH485 protocol driver supports the Master and the Slave modes of the protocol, providing powerful data transfer capability with Rockwell Automation PLCs and HMIs. User configurable data mapping make the interface an easy to use and powerful data transfer tool.
The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4105-DH485-PDPS |
| Product Name | DH-485 TO PROFIBUS DP Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 1 |
| Data Rate | 9.6 kbps |
| Network / Bus | 10/100Base-T; PROFIBUS |
| Form Factor | DIN Rail |