ProSoft Technology, Inc. ASCII Generic Serial To Profibus DP 4105-ASCII-PDPS

Description
The ProLinx family ASCII Generic Serial to PROFIBUS DP Slave communications module (5105-ASCII-PDPS) creates a powerful connection between a PROFIBUS DP master device and an ASCII input device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave port and one ASCII configurable serial port. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.
Description
The ProLinx family ASCII Generic Serial to PROFIBUS DP Slave communications module (5105-ASCII-PDPS) creates a powerful connection between a PROFIBUS DP master device and an ASCII input device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave port and one ASCII configurable serial port. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
ASCII Generic Serial To Profibus DP
4105-ASCII-PDPS
ASCII Generic Serial To Profibus DP 4105-ASCII-PDPS
The ProLinx family ASCII Generic Serial to PROFIBUS DP Slave communications module (5105-ASCII-PDPS) creates a powerful connection between a PROFIBUS DP master device and an ASCII input device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave port and one ASCII configurable serial port. The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network. The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

The ProLinx family ASCII Generic Serial to PROFIBUS DP Slave communications module (5105-ASCII-PDPS) creates a powerful connection between a PROFIBUS DP master device and an ASCII input device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one PROFIBUS DP Slave port and one ASCII configurable serial port.

The ASCII protocol driver permits the module to interface to many ASCII devices. Each ASCII port on the module is configurable to send and/or receive ASCII strings, each supporting its own individual serial network.

The PROFIBUS DP Slave (PDPS) protocol interface supports the PROFIBUS V0 Slave implementation protocol, providing powerful data transfer capability between the ProLinx module and Siemens PLCs or other hosts. User configurable data mapping and DP port operation make the interface an easy to use and powerful data transfer tool.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4105-ASCII-PDPS
Product Name ASCII Generic Serial To Profibus DP
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 4
Data Rate 9.6 kbps
Network / Bus 10/100Base-T; PROFIBUS
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data