The ProLinx family DNP 3.0 Slave to Modbus Master/Slave communication module (5102-DNPS-MCM3) creates a powerful connection between devices on a Modbus network and a DNP master device. The module is a stand-alone DIN-rail mounted protocol gateway that provides one DNP 3.0 Slave configurable serial port, and three Modbus Master or Slave configurable serial ports.
The DNP 3.0 Slave protocol driver supports Slave implementations of the protocol on one port. This port is fully configurable, providing a great deal of flexibility.
| ProSoft Technology, Inc. | |
|---|---|
| Product Category | Serial Servers |
| Product Number | 4102-DNPS-MCM3 |
| Product Name | DNP 3.0 Slave To Modbus Master/Slave |
| Serial Protocol | RS232; RS422; RS485; RS232/422/485 |
| Number of Ports | 3 |
| Network / Bus | 10/100Base-T; Modbus |
| Form Factor | DIN Rail |
| Connector | DB9 |