ProSoft Technology, Inc. DF1 Master/Slave IEC60870-5-103 Master 4102-DFCM-103M

Description
The ProLinx family DF1 Master/Slave to IEC60870-5-103 Master communications module (5102-DFCM-103M) creates a powerful connection between devices on a DF1 network and IEC 103 slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides two configurable serial ports. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.
Description
The ProLinx family DF1 Master/Slave to IEC60870-5-103 Master communications module (5102-DFCM-103M) creates a powerful connection between devices on a DF1 network and IEC 103 slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides two configurable serial ports. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Suppliers

Company
Product
Description
Supplier Links
Bakersfield, CA, USA
DF1 Master/Slave IEC60870-5-103 Master
4102-DFCM-103M
DF1 Master/Slave IEC60870-5-103 Master 4102-DFCM-103M
The ProLinx family DF1 Master/Slave to IEC60870-5-103 Master communications module (5102-DFCM-103M) creates a powerful connection between devices on a DF1 network and IEC 103 slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides two configurable serial ports. The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility. The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

The ProLinx family DF1 Master/Slave to IEC60870-5-103 Master communications module (5102-DFCM-103M) creates a powerful connection between devices on a DF1 network and IEC 103 slave devices. The module is a stand-alone DIN rail-mounted protocol gateway that provides two configurable serial ports.

The DF1 (DFCM) protocol driver supports Master or Slave implementations of the protocol on each DF1 port. All DF1 ports are individually configurable, providing a great deal of flexibility.

The IEC 60870-5-103 Master (103M) protocol driver works as a master to monitor and control up to 16 slaves. The serial port is user-configurable, providing a very powerful and flexible host or device interface solution.

Supplier's Site

Technical Specifications

  ProSoft Technology, Inc.
Product Category Serial Servers
Product Number 4102-DFCM-103M
Product Name DF1 Master/Slave IEC60870-5-103 Master
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 2
Network / Bus 10/100Base-T
Form Factor DIN Rail
Connector DB9
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-MESR901-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Network / Bus 10/100Base-T
View Details
WiFi Device Server - NPort W2150/2250 Plus - Moxa Inc.
Specs
Serial Protocol RS232/422/485
Number of Ports 2
Network / Bus 10Base-T; 100Base-T; Wi-Fi / WiMAX / Wi-Mesh
View Details
Embedded Serial-to-Ethernet Module - LSDB-201 - Radicom Research, Inc.
Specs
Serial Protocol RS232
Data Rate 230 kbps
Network / Bus 10/100Base-T
View Details