Printronix, Inc. Bar Code Printer T4M

Description
The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3™ advanced electronic architecture found in the high performance T5000r™. The PSA3 architecture offers leading edge enterprise printer solutions and connectivity shared across the Printronix product portfolio. Install the T4M seamlessly into other printer brand environments using the widest breadth of embedded printer protocol interpreters. The T4M maximizes productivity and offers flexibility to grow with changing requirements. The user friendly graphical interface offers a unique icon menu driven navigation system for easy configuration and installation. This cost conscious thermal bar code printer provides the perfect printing solution for small and medium printing applications like distribution, shipping and receiving, product identification and manufacturing. T4M - FOLLOWING THE PRINTRONIX HERITAGE The T4M industrial and commercial printer represents the latest addition to the Printronix ThermaLine™ series of thermal bar code printers. Easily upgrade the T4M with a variety of user installable options like internal Ethernet or RFID. All T4M printers are designed as RFID Ready and can easily be upgraded with Printronix patented MP2™ encoding technology to read and encode UHF RFID Smart Labels. As the cost efficient printing solution, the T4M delivers lightening fast printing performance and multiple printer language support that makes it the unmatched industrial bar code thermal printer. Choose the superior support of the T4M and experience the industry leading service that has made the Printronix ThermaLine and RFID SmartLine™ families the favorite among major retailers and consumer packaged goods companies. 4-inch thermal transfer or direct thermal, industrial and commercial grade, RFID Ready bar code printer Rugged metal construction 32MB DRAM, 8MB Flash Serial, Parallel, USB 2.0 Embedded Printer Language Support including Printronix, Zebra, TEC, Sato, Intermec, and Datamax Large graphic user interface and color coded user cues Adjustable transmissive sensor with auto-calibration XML enabled printing and XML based remote management via PXML PrintNet Enterprise remote management Snap-in and upgradeable printheads Media Counter and Ribbon Life Indicator
Description
The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3™ advanced electronic architecture found in the high performance T5000r™. The PSA3 architecture offers leading edge enterprise printer solutions and connectivity shared across the Printronix product portfolio. Install the T4M seamlessly into other printer brand environments using the widest breadth of embedded printer protocol interpreters. The T4M maximizes productivity and offers flexibility to grow with changing requirements. The user friendly graphical interface offers a unique icon menu driven navigation system for easy configuration and installation. This cost conscious thermal bar code printer provides the perfect printing solution for small and medium printing applications like distribution, shipping and receiving, product identification and manufacturing. T4M - FOLLOWING THE PRINTRONIX HERITAGE The T4M industrial and commercial printer represents the latest addition to the Printronix ThermaLine™ series of thermal bar code printers. Easily upgrade the T4M with a variety of user installable options like internal Ethernet or RFID. All T4M printers are designed as RFID Ready and can easily be upgraded with Printronix patented MP2™ encoding technology to read and encode UHF RFID Smart Labels. As the cost efficient printing solution, the T4M delivers lightening fast printing performance and multiple printer language support that makes it the unmatched industrial bar code thermal printer. Choose the superior support of the T4M and experience the industry leading service that has made the Printronix ThermaLine and RFID SmartLine™ families the favorite among major retailers and consumer packaged goods companies. 4-inch thermal transfer or direct thermal, industrial and commercial grade, RFID Ready bar code printer Rugged metal construction 32MB DRAM, 8MB Flash Serial, Parallel, USB 2.0 Embedded Printer Language Support including Printronix, Zebra, TEC, Sato, Intermec, and Datamax Large graphic user interface and color coded user cues Adjustable transmissive sensor with auto-calibration XML enabled printing and XML based remote management via PXML PrintNet Enterprise remote management Snap-in and upgradeable printheads Media Counter and Ribbon Life Indicator

Suppliers

Company
Product
Description
Supplier Links
Bar Code Printer - T4M - Printronix, Inc.
Irvine, CA, USA
Bar Code Printer
T4M
Bar Code Printer T4M
The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3™ advanced electronic architecture found in the high performance T5000r™. The PSA3 architecture offers leading edge enterprise printer solutions and connectivity shared across the Printronix product portfolio. Install the T4M seamlessly into other printer brand environments using the widest breadth of embedded printer protocol interpreters. The T4M maximizes productivity and offers flexibility to grow with changing requirements. The user friendly graphical interface offers a unique icon menu driven navigation system for easy configuration and installation. This cost conscious thermal bar code printer provides the perfect printing solution for small and medium printing applications like distribution, shipping and receiving, product identification and manufacturing. T4M - FOLLOWING THE PRINTRONIX HERITAGE The T4M industrial and commercial printer represents the latest addition to the Printronix ThermaLine™ series of thermal bar code printers. Easily upgrade the T4M with a variety of user installable options like internal Ethernet or RFID. All T4M printers are designed as RFID Ready and can easily be upgraded with Printronix patented MP2™ encoding technology to read and encode UHF RFID Smart Labels. As the cost efficient printing solution, the T4M delivers lightening fast printing performance and multiple printer language support that makes it the unmatched industrial bar code thermal printer. Choose the superior support of the T4M and experience the industry leading service that has made the Printronix ThermaLine and RFID SmartLine™ families the favorite among major retailers and consumer packaged goods companies. 4-inch thermal transfer or direct thermal, industrial and commercial grade, RFID Ready bar code printer Rugged metal construction 32MB DRAM, 8MB Flash Serial, Parallel, USB 2.0 Embedded Printer Language Support including Printronix, Zebra, TEC, Sato, Intermec, and Datamax Large graphic user interface and color coded user cues Adjustable transmissive sensor with auto-calibration XML enabled printing and XML based remote management via PXML PrintNet Enterprise remote management Snap-in and upgradeable printheads Media Counter and Ribbon Life Indicator

The T4M™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3™ advanced electronic architecture found in the high performance T5000r™. The PSA3 architecture offers leading edge enterprise printer solutions and connectivity shared across the Printronix
product portfolio. Install the T4M seamlessly into other printer brand environments using the widest breadth of embedded printer protocol interpreters. The T4M maximizes productivity and
offers flexibility to grow with changing requirements. The user friendly graphical interface offers a unique icon menu driven navigation system for easy configuration and installation. This cost conscious thermal bar code printer provides the perfect printing solution for small and medium printing applications like distribution, shipping and receiving, product identification and manufacturing. T4M - FOLLOWING THE PRINTRONIX HERITAGE
The T4M industrial and commercial printer represents the latest addition to the Printronix ThermaLine™ series of thermal bar code printers. Easily upgrade the T4M with a variety of user
installable options like internal Ethernet or RFID. All T4M printers are designed as RFID Ready and can easily be upgraded with Printronix patented MP2™ encoding technology to read and encode UHF RFID Smart Labels. As the cost efficient printing solution, the T4M delivers lightening fast printing performance and multiple printer language support that makes it the
unmatched industrial bar code thermal printer. Choose the superior support of the T4M and experience the industry leading service that has made the Printronix ThermaLine and RFID
SmartLine™ families the favorite among major retailers and consumer packaged goods companies.

  • 4-inch thermal transfer or direct thermal, industrial and commercial grade, RFID Ready bar code printer
  • Rugged metal construction
  • 32MB DRAM, 8MB Flash
  • Serial, Parallel, USB 2.0
  • Embedded Printer Language Support including Printronix, Zebra, TEC, Sato, Intermec, and Datamax
  • Large graphic user interface and color coded user cues
  • Adjustable transmissive sensor with auto-calibration
  • XML enabled printing and XML based remote management via PXML
  • PrintNet Enterprise remote management
  • Snap-in and upgradeable printheads
  • Media Counter and Ribbon Life Indicator

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number T4M
Product Name Bar Code Printer
Technology Direct Thermal; Thermal Transfer
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, BC412, IFT14, Royal Bar
Mounting Options Stand-alone
Features Memory / Storage; Cutter (optional feature)
Printing Rate 254 mm/sec (600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details