Printronix, Inc. Smart Label Applicator SLPA8000r MP2

Description
The SLPA8000r has been developed specifically for high-speed production and distribution environments. Using “Next-Out” encoding, this high-speed printer applicator can verify, encode, print and apply 100% good tags, at speeds in excess of 100 labels per minute. The industry-leading patented tag management system has provided users with the most reliable, cost effective method of applying only 100% readable tags to products, while collecting defective tags on the rewind mechanism for post-mortem. Unlike traditional OEM engine models the SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls while providing messages on system status, tamp errors and more. Users also gain complete visibility to the printer applicator system to monitor and manage their application process from data transmission to label application. The SLPA8000r also includes the largest library of UHF RFID tags for EPCglobal Gen 2 and ISO specifications and is available in an RFID Ready version, the LPA8000r, for traditional bar code applications. The upgrade kit gives users the confidence to upgrade to RFID in the future – at the user’s site – reducing downtime.
Description
The SLPA8000r has been developed specifically for high-speed production and distribution environments. Using “Next-Out” encoding, this high-speed printer applicator can verify, encode, print and apply 100% good tags, at speeds in excess of 100 labels per minute. The industry-leading patented tag management system has provided users with the most reliable, cost effective method of applying only 100% readable tags to products, while collecting defective tags on the rewind mechanism for post-mortem. Unlike traditional OEM engine models the SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls while providing messages on system status, tamp errors and more. Users also gain complete visibility to the printer applicator system to monitor and manage their application process from data transmission to label application. The SLPA8000r also includes the largest library of UHF RFID tags for EPCglobal Gen 2 and ISO specifications and is available in an RFID Ready version, the LPA8000r, for traditional bar code applications. The upgrade kit gives users the confidence to upgrade to RFID in the future – at the user’s site – reducing downtime.

Suppliers

Company
Product
Description
Supplier Links
Smart Label Applicator - SLPA8000r MP2 - Printronix, Inc.
Irvine, CA, USA
Smart Label Applicator
SLPA8000r MP2
Smart Label Applicator SLPA8000r MP2
The SLPA8000r has been developed specifically for high-speed production and distribution environments. Using “Next-Out” encoding, this high-speed printer applicator can verify, encode, print and apply 100% good tags, at speeds in excess of 100 labels per minute. The industry-leading patented tag management system has provided users with the most reliable, cost effective method of applying only 100% readable tags to products, while collecting defective tags on the rewind mechanism for post-mortem. Unlike traditional OEM engine models the SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls while providing messages on system status, tamp errors and more. Users also gain complete visibility to the printer applicator system to monitor and manage their application process from data transmission to label application. The SLPA8000r also includes the largest library of UHF RFID tags for EPCglobal Gen 2 and ISO specifications and is available in an RFID Ready version, the LPA8000r, for traditional bar code applications. The upgrade kit gives users the confidence to upgrade to RFID in the future – at the user’s site – reducing downtime.

The SLPA8000r has been developed specifically for high-speed production and distribution environments. Using “Next-Out” encoding, this high-speed printer applicator can verify, encode, print and apply 100% good tags, at speeds in excess of 100 labels per minute. The industry-leading patented tag management system has provided users with the most reliable, cost effective method of applying only 100% readable tags to products, while collecting defective tags on the rewind mechanism for post-mortem. Unlike traditional OEM engine models the SLPA8000r provides a unique Single System Interface that consolidates both printer and applicator controls while providing messages on system status, tamp errors and more. Users also gain complete visibility to the printer applicator
system to monitor and manage their application process from data transmission to label application. The SLPA8000r also includes the largest library of UHF RFID tags for EPCglobal
Gen 2 and ISO specifications and is available in an RFID Ready version, the LPA8000r, for traditional bar code applications. The upgrade kit gives users the confidence to upgrade to RFID in the future – at the user’s site – reducing downtime.

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number SLPA8000r MP2
Product Name Smart Label Applicator
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details