Printronix, Inc. RFID Printer SL5000r MP2

Description
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and global frequency requirements. The SL5000r MP2 now comes in both a 4-inch and 6-inch model. Features: EPCglobal Gen 2 Certification gives users the peace of mind that the printer/encoder complies with EPCglobal standards and has been rigorously tested Integrated RFID UHF encoder meets global frequency standards Smart Label encoding, validation and overstrike capability in a 4-inch and 6-inch model Intelligent media detection saves expensive RFID smart labels by flashing a warning when RFID media is present but no RFID command is in the data stream PGL, ZPL™, Intermec, Datamax and SATO RFID programming language support Unique dual motor ribbon system eliminates clutch replacement and ribbon wrinkle Snap-in printhead allows operator to easily replace print heads and change from 203 dpi to 300 dpi printing without firmware or software changes SAP-certified-integr ation-ii-smallField- upgradeable XML forms printing with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer management and job control Wireless 802.11b/g Ethernet option provides real-time data access and local printing flexibility Online Data Validation (ODV) option offers a complete bar code/RFID compliant solution PrintNet Enterprise option provides instantaneous visibility to every network printer and allows simultaneous configuration and management of an unlimited number of Printronix printers Greater ribbon capacity eliminates frequent attention and disruption to workflow
Description
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and global frequency requirements. The SL5000r MP2 now comes in both a 4-inch and 6-inch model. Features: EPCglobal Gen 2 Certification gives users the peace of mind that the printer/encoder complies with EPCglobal standards and has been rigorously tested Integrated RFID UHF encoder meets global frequency standards Smart Label encoding, validation and overstrike capability in a 4-inch and 6-inch model Intelligent media detection saves expensive RFID smart labels by flashing a warning when RFID media is present but no RFID command is in the data stream PGL, ZPL™, Intermec, Datamax and SATO RFID programming language support Unique dual motor ribbon system eliminates clutch replacement and ribbon wrinkle Snap-in printhead allows operator to easily replace print heads and change from 203 dpi to 300 dpi printing without firmware or software changes SAP-certified-integr ation-ii-smallField- upgradeable XML forms printing with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer management and job control Wireless 802.11b/g Ethernet option provides real-time data access and local printing flexibility Online Data Validation (ODV) option offers a complete bar code/RFID compliant solution PrintNet Enterprise option provides instantaneous visibility to every network printer and allows simultaneous configuration and management of an unlimited number of Printronix printers Greater ribbon capacity eliminates frequent attention and disruption to workflow

Suppliers

Company
Product
Description
Supplier Links
RFID Printer - SL5000r MP2 - Printronix, Inc.
Irvine, CA, USA
RFID Printer
SL5000r MP2
RFID Printer SL5000r MP2
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and global frequency requirements. The SL5000r MP2 now comes in both a 4-inch and 6-inch model. Features: EPCglobal Gen 2 Certification gives users the peace of mind that the printer/encoder complies with EPCglobal standards and has been rigorously tested Integrated RFID UHF encoder meets global frequency standards Smart Label encoding, validation and overstrike capability in a 4-inch and 6-inch model Intelligent media detection saves expensive RFID smart labels by flashing a warning when RFID media is present but no RFID command is in the data stream PGL, ZPL™, Intermec, Datamax and SATO RFID programming language support Unique dual motor ribbon system eliminates clutch replacement and ribbon wrinkle Snap-in printhead allows operator to easily replace print heads and change from 203 dpi to 300 dpi printing without firmware or software changes SAP-certified-integr ation-ii-smallField- upgradeable XML forms printing with embedded industry standard forms and templates with the XML Forms Module Printronix eXtensible Markup Language (PXML) interface enables real-time printer management and job control Wireless 802.11b/g Ethernet option provides real-time data access and local printing flexibility Online Data Validation (ODV) option offers a complete bar code/RFID compliant solution PrintNet Enterprise option provides instantaneous visibility to every network printer and allows simultaneous configuration and management of an unlimited number of Printronix printers Greater ribbon capacity eliminates frequent attention and disruption to workflow

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and global frequency requirements. The SL5000r MP2 now comes in both a 4-inch and 6-inch model.

Features:

  • EPCglobal Gen 2 Certification gives users the peace of mind that the printer/encoder complies with EPCglobal standards and has been rigorously tested
  • Integrated RFID UHF encoder meets global frequency standards
  • Smart Label encoding, validation and overstrike capability in a 4-inch and 6-inch model
  • Intelligent media detection saves expensive RFID smart labels by flashing a warning when RFID media is present but no RFID command is in the data stream
  • PGL, ZPL™, Intermec, Datamax and SATO RFID programming language support
  • Unique dual motor ribbon system eliminates clutch replacement and ribbon wrinkle
  • Snap-in printhead allows operator to easily replace print heads and change from 203 dpi to 300 dpi printing without firmware or software changes
  • SAP-certified-integration-ii-smallField-upgradeable XML forms printing with embedded industry standard forms and templates with the XML Forms Module
  • Printronix eXtensible Markup Language (PXML) interface enables real-time printer management and job control
  • Wireless 802.11b/g Ethernet option provides real-time data access and local printing flexibility
  • Online Data Validation (ODV) option offers a complete bar code/RFID compliant solution
  • PrintNet Enterprise option provides instantaneous visibility to every network printer and allows simultaneous configuration and management of an unlimited number of Printronix printers
  • Greater ribbon capacity eliminates frequent attention and disruption to workflow

Technical Specifications

  Printronix, Inc.
Product Category Industrial Printing Equipment
Product Number SL5000r MP2
Product Name RFID Printer
Mounting Options Stand-alone
Features Memory / Storage; Programmable
Technology Direct Thermal (optional feature); Thermal Transfer (optional feature)
Media Handling Paper; Fan Fold (Continuous); Roll
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord - 96PR-220-UE-D - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
E-Class™ Mark III - E-4206L - Datamax-O'Neil
Specs
Mounting Options Stand-alone
Features Cutter (optional feature); Memory / Storage; Application Software Included
Technology Direct Thermal; Thermal Transfer (optional feature)
View Details
Printers and Peripherals - 88570001041 STRIP PRINTER - Mettler-Toledo Technologies GmbH
Specs
Technology Dot Matrix
Applications Strip Printer
Media Handling Paper; Roll
View Details
Zero Tear Series - P5000ZT - Printronix, Inc.
Specs
Mounting Options Stand-alone; Pedestal
Technology Line Printer
Applications Commercial / Office; Forms
View Details