Printronix, Inc. P7000H Line Matrix Printer P7206H

Description
Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to keeping hard working printers in top condition. ON-SITE SERVICE PROGRAMS Mission critical productivity! Maximum output! No downtime! The Printronix Service Program assures that your service expectations will be met quickly and efficiently. Genuine Printronix on-site service programs support all Printronix products in the field as well as most non-Printronix printers. Whether your need for service is local, national or global we’ll customize a service program that’s right for you. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.
Description
Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to keeping hard working printers in top condition. ON-SITE SERVICE PROGRAMS Mission critical productivity! Maximum output! No downtime! The Printronix Service Program assures that your service expectations will be met quickly and efficiently. Genuine Printronix on-site service programs support all Printronix products in the field as well as most non-Printronix printers. Whether your need for service is local, national or global we’ll customize a service program that’s right for you. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.

Suppliers

Company
Product
Description
Supplier Links
P7000H Line Matrix Printer - P7206H - Printronix, Inc.
Irvine, CA, USA
P7000H Line Matrix Printer
P7206H
P7000H Line Matrix Printer P7206H
Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to keeping hard working printers in top condition. ON-SITE SERVICE PROGRAMS Mission critical productivity! Maximum output! No downtime! The Printronix Service Program assures that your service expectations will be met quickly and efficiently. Genuine Printronix on-site service programs support all Printronix products in the field as well as most non-Printronix printers. Whether your need for service is local, national or global we’ll customize a service program that’s right for you. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility Integrated Print Management - total visibility and control of image quality and consumables Fine point hammer tips and high resolution engine for crisp clear production of complex fonts Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements Maximum resolution 180 x 180 dots per inch High speed - up to 800 LPM Low cost of operation - typically 10X lower than laser or serial matrix Forms flexibility - straight paper path and heavy duty pulling power Rugged design holds up to abuse and harsh environments 100% duty cycle - designed for relentless printing Supports USPS Intelligent Mail Bar Code Initiative Whisper quiet operation - models range from 50-53 dBA which is less than an office laser New pedestal or quietized cabinet models.

Printronix Services & Support provide factory repair service, multivendor on-site service, supplies and new and refurbished parts for all line matrix, thermal and laser printers. The Printronix mission is to quickly respond to all of your parts and repair needs with a trained team dedicated to keeping hard working printers in top condition. ON-SITE SERVICE PROGRAMS
Mission critical productivity! Maximum output! No downtime!
The Printronix Service Program assures that your service expectations will be met quickly and efficiently. Genuine Printronix on-site service programs support all Printronix products in the field as well as most non-Printronix printers. Whether your need for service is local, national or global we’ll customize a service program that’s right for you.

  • P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print
  • Wireless/ET Wireless Printinghernet 802.11b/g option provides real-time data access and local printing flexibility
  • Integrated Print Management - total visibility and control of image quality and consumables
  • Fine point hammer tips and high resolution engine for crisp clear production of complex fonts
  • Flexible variable resolution design allows user to optimize between speed and print quality to meet particular application requirements
  • Maximum resolution 180 x 180 dots per inch
  • High speed - up to 800 LPM
  • Low cost of operation - typically 10X lower than laser or serial matrix
  • Forms flexibility - straight paper path and heavy duty pulling power
  • Rugged design holds up to abuse and harsh environments
  • 100% duty cycle - designed for relentless printing
  • Supports USPS Intelligent Mail Bar Code Initiative
  • Whisper quiet operation - models range from 50-53 dBA which is less than an office laser
  • New pedestal or quietized cabinet models.

Technical Specifications

  Printronix, Inc.
Product Category Label Printers
Product Number P7206H
Product Name P7000H Line Matrix Printer
Technology Line Printer
Bar / Matrix Code Symbologies Code39; EAN/JAN; Interleaved2of5; PDF417; POSTNET; UPC; Royal Mail
Mounting Options Stand-alone; Pedestal
Features Application Software Included
Resolution 180 dpi
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details