Printronix, Inc. Laser Printer L5535

Description
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Flash Fusion Imaging produces print images that are extraordinarily durable Wide-range media handling, including paper, pressure sensitive labels, synthetics and plastic cards Precision pin feeds for highly accurate forms registration Flat paper path ideal for special media PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications. The result is complete application flexibility SAP R/3 device type interface directly connects to SAP, avoiding high costs of middleware 35-ppm continuous form (fanfold) output 300,000 page per month duty cycle Standard 300 dpi resolution, optional 400 dpi or 240 dpi Wide print web solution – 14.6"/370.84 mm printable area, handles up to 17.5"/444.5 mm forms All industry-standard bar codes resident including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Industry standard emulations - Standard: LP+; Optional: IBM IPDS 3916 & 4028, HP PCL5, PGL, VGL Interface options: Coax, Twinax, Ethernet Cut sheet option This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures
Description
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Flash Fusion Imaging produces print images that are extraordinarily durable Wide-range media handling, including paper, pressure sensitive labels, synthetics and plastic cards Precision pin feeds for highly accurate forms registration Flat paper path ideal for special media PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications. The result is complete application flexibility SAP R/3 device type interface directly connects to SAP, avoiding high costs of middleware 35-ppm continuous form (fanfold) output 300,000 page per month duty cycle Standard 300 dpi resolution, optional 400 dpi or 240 dpi Wide print web solution – 14.6"/370.84 mm printable area, handles up to 17.5"/444.5 mm forms All industry-standard bar codes resident including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Industry standard emulations - Standard: LP+; Optional: IBM IPDS 3916 & 4028, HP PCL5, PGL, VGL Interface options: Coax, Twinax, Ethernet Cut sheet option This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures

Suppliers

Company
Product
Description
Supplier Links
Laser Printer - L5535 - Printronix, Inc.
Irvine, CA, USA
Laser Printer
L5535
Laser Printer L5535
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Flash Fusion Imaging produces print images that are extraordinarily durable Wide-range media handling, including paper, pressure sensitive labels, synthetics and plastic cards Precision pin feeds for highly accurate forms registration Flat paper path ideal for special media PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications. The result is complete application flexibility SAP R/3 device type interface directly connects to SAP, avoiding high costs of middleware 35-ppm continuous form (fanfold) output 300,000 page per month duty cycle Standard 300 dpi resolution, optional 400 dpi or 240 dpi Wide print web solution – 14.6"/370.84 mm printable area, handles up to 17.5"/444.5 mm forms All industry-standard bar codes resident including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Industry standard emulations - Standard: LP+; Optional: IBM IPDS 3916 & 4028, HP PCL5, PGL, VGL Interface options: Coax, Twinax, Ethernet Cut sheet option This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures

The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing.

  • Flash Fusion Imaging produces print images that are extraordinarily durable
  • Wide-range media handling, including paper, pressure sensitive labels, synthetics and plastic cards
  • Precision pin feeds for highly accurate forms registration
  • Flat paper path ideal for special media
  • PrintNet Enterprise allows remote management and control of printers quickly and easily
  • PSA 3 architecture provides compatibility with Printronix line matrix and laser applications. The result is complete application flexibility
  • SAP R/3 device type interface directly connects to SAP, avoiding high costs of middleware
  • 35-ppm continuous form (fanfold) output
  • 300,000 page per month duty cycle
  • Standard 300 dpi resolution, optional 400 dpi or 240 dpi
  • Wide print web solution – 14.6"/370.84 mm printable area, handles up to 17.5"/444.5 mm forms
  • All industry-standard bar codes resident including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5
  • Industry standard emulations - Standard: LP+; Optional: IBM IPDS 3916 & 4028, HP PCL5, PGL, VGL
  • Interface options: Coax, Twinax, Ethernet
  • Cut sheet option
  • This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures
Irvine, CA, USA
LaserLine® Laser Printer
L5535
LaserLine® Laser Printer L5535
Warm up 60 sec, printer manager software, optional stacker

Warm up 60 sec, printer manager software, optional stacker

Technical Specifications

  Printronix, Inc. Printronix, Inc.
Product Category Label Printers Label Printers
Product Number L5535 L5535
Product Name Laser Printer LaserLine® Laser Printer
Technology LaserPrinter LaserPrinter; LED/LCD
Mounting Options Stand-alone Stand-alone
Printing Rate 126 mm/sec (297 in/min)
Resolution 240 to 400 dpi 400 dpi
Printing Width 371 mm (14.6 inch) 152 to 371 mm (6 to 14.6 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details