Printronix, Inc. Laser Printer L1524

Description
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Ideal for mailing labels, billing statements, bar code labels and more. The L1524 uses heat and pressure to perfectly print your image. Place it in the optional power stacker for maximum functionality. Features Small footprint with pedestal mounting, perfect for office desktop or distributed workgroup 24-ppm continuous form output Handles forms up to 10"/254 mm wide 50,000 page per month duty cycle PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications resulting in complete application flexibility SAP R/3 LP+ device type interface eliminates the high cost of middleware with direct SAP connection 300 dpi resolution Industry-standard bar codes including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Interface options: Coax, Twinax, Ethernet Industry Standard Emulations: Standard: PCL5/LP+; Optional: IBM IPDS 3916 & 4028, PGL, VGL This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures.
Description
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Ideal for mailing labels, billing statements, bar code labels and more. The L1524 uses heat and pressure to perfectly print your image. Place it in the optional power stacker for maximum functionality. Features Small footprint with pedestal mounting, perfect for office desktop or distributed workgroup 24-ppm continuous form output Handles forms up to 10"/254 mm wide 50,000 page per month duty cycle PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications resulting in complete application flexibility SAP R/3 LP+ device type interface eliminates the high cost of middleware with direct SAP connection 300 dpi resolution Industry-standard bar codes including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Interface options: Coax, Twinax, Ethernet Industry Standard Emulations: Standard: PCL5/LP+; Optional: IBM IPDS 3916 & 4028, PGL, VGL This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures.

Suppliers

Company
Product
Description
Supplier Links
Laser Printer - L1524 - Printronix, Inc.
Irvine, CA, USA
Laser Printer
L1524
Laser Printer L1524
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Ideal for mailing labels, billing statements, bar code labels and more. The L1524 uses heat and pressure to perfectly print your image. Place it in the optional power stacker for maximum functionality. Features Small footprint with pedestal mounting, perfect for office desktop or distributed workgroup 24-ppm continuous form output Handles forms up to 10"/254 mm wide 50,000 page per month duty cycle PrintNet Enterprise allows remote management and control of printers quickly and easily PSA 3 architecture provides compatibility with Printronix line matrix and laser applications resulting in complete application flexibility SAP R/3 LP+ device type interface eliminates the high cost of middleware with direct SAP connection 300 dpi resolution Industry-standard bar codes including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5 Interface options: Coax, Twinax, Ethernet Industry Standard Emulations: Standard: PCL5/LP+; Optional: IBM IPDS 3916 & 4028, PGL, VGL This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures.

The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. Ideal for mailing labels, billing statements, bar code labels and more. The L1524 uses heat and pressure to perfectly print your image. Place it in the optional power stacker for maximum functionality.

Features

  • Small footprint with pedestal mounting, perfect for office desktop or distributed workgroup
  • 24-ppm continuous form output
  • Handles forms up to 10"/254 mm wide
  • 50,000 page per month duty cycle
  • PrintNet Enterprise allows remote management and control of printers quickly and easily
  • PSA 3 architecture provides compatibility with Printronix line matrix and laser applications resulting in complete application flexibility
  • SAP R/3 LP+ device type interface eliminates the high cost of middleware with direct SAP connection
  • 300 dpi resolution
  • Industry-standard bar codes including Maxicode, PDF 417, Code 39, UPC, EAN, Postnet, Code 128, Interleaved 2 of 5
  • Interface options: Coax, Twinax, Ethernet
  • Industry Standard Emulations: Standard: PCL5/LP+; Optional: IBM IPDS 3916 & 4028, PGL, VGL
  • This product is currently not RoHS compliant. The remanufactured version of these printers can be sold in countries that have adopted these measures.
Irvine, CA, USA
LaserLine® Laser Printer
L1524
LaserLine® Laser Printer L1524
Warm up 90 sec, printer manager software, optional stacker

Warm up 90 sec, printer manager software, optional stacker

Technical Specifications

  Printronix, Inc. Printronix, Inc.
Product Category Label Printers Label Printers
Product Number L1524 L1524
Product Name Laser Printer LaserLine® Laser Printer
Technology LaserPrinter LaserPrinter
Mounting Options Stand-alone; Pedestal Stand-alone
Printing Rate 112 mm/sec (264 in/min)
Resolution 300 dpi 300 dpi
Printing Width 210 mm (8.25 inch) 76 to 210 mm (3 to 8.25 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details