Prestolite Electric, Inc. 20110456.0

Description
High Output Alternator, System Voltage: 12.0, Output: 90.0 A
Description
High Output Alternator, System Voltage: 12.0, Output: 90.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 12.0, Output: 90.0 A

High Output Alternator, System Voltage: 12.0, Output: 90.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 20110456.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Diesel Generator Sets - C32 (50 HZ) INDIA MARKET ONLY - Caterpillar Electric Power
Specs
Fuel Type Diesel
Portability Permanent
Applications Power
View Details
Electrical Generators -  - Safran Electrical & Power
Safran Electrical & Power
Specs
Applications Aircraft
Power Rating - VA 5000 to 250000 VA
View Details
3200 to 12000 Watt Portable Generators - GEN-6000-0MYE - WLC Company, Inc.
Specs
Fuel Type Diesel
Power Rating - Wattage 5000 watts
Frequency 60 Hz
View Details