Prestolite Electric, Inc. 1285620.0

Description
High Output Alternator, System Voltage: 24.0, Output: 180.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 180.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 180.0 A

High Output Alternator, System Voltage: 24.0, Output: 180.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 1285620.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1367595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Voltage 240 V
View Details
6000 Watt Commercial Generator - DXGN6000 - DEWALT Industrial Tool Co.
Specs
Portability Portable
Applications Power
Power Rating - Wattage 5300 watts
View Details
 - 12N51B - Prestolite Electric, Inc.
Prestolite Electric, Inc.
View Details
Generator - Trailer - 60kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details