Prestolite Electric, Inc. 1285523.0

Description
High Output Alternator, System Voltage: 24.0, Output: 115.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 115.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 115.0 A

High Output Alternator, System Voltage: 24.0, Output: 115.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 1285523.0
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Land Production Generator Sets C15 ACERT Tier 2 - 18550898 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Portability Permanent
Applications Industrial
View Details
Combined Heat and Power (CHP) Systems -  - Dresser-Rand
Specs
Fuel Type Natural Gas
Portability Permanent
Applications Industrial; Power
View Details
Generator ECU Trailers - 35kW GET - HDT Global
Specs
Fuel Type Diesel; DL-1, DL-2, JP-5, JP-8
Portability Portable
Phase Three Phase
View Details