Prestolite Electric, Inc. 1278620M

Description
High Output Alternator, System Voltage: 24.0, Output: 110.0 A
Description
High Output Alternator, System Voltage: 24.0, Output: 110.0 A

Suppliers

Company
Product
Description
Supplier Links
High Output Alternator, System Voltage: 24.0, Output: 110.0 A

High Output Alternator, System Voltage: 24.0, Output: 110.0 A

Supplier's Site

Technical Specifications

  Prestolite Electric, Inc.
Product Category Electrical Power Generators
Product Number 1278620M
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2119377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
3200 to 12000 Watt Portable Generators - GEN-12000-1MHE - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 10000 watts
Frequency 60 Hz
View Details
Generator - Trailer - 60kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details