Premium Quality Lighting BALLAST KIT LU50 120V 81968

Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.
Description
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

Suppliers

Company
Product
Description
Supplier Links
BALLAST KIT LU50 120V - 81968 - Premium Quality Lighting
Simi Valley, CA, USA
BALLAST KIT LU50 120V
81968
BALLAST KIT LU50 120V 81968
By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why PQL? We take pride in making customer satisfaction our #1 priority.

By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry.
Our Mission
Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value.
Why PQL?
We take pride in making customer satisfaction our #1 priority.

Supplier's Site

Technical Specifications

  Premium Quality Lighting
Product Category Ballasts
Product Number 81968
Product Name BALLAST KIT LU50 120V
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Fluorescent Electronic Dimming Ballast - QHE1X32T8/UNV/DIM/TC/50735 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Ballasts - SKE1322/SC - MaxLite
Specs
Ballast Technology Diplexer
Standards and Certifications ULus/ ETLus
Nominal Voltage 120V
View Details
BALLAST 3 or 4 F32/PROGRAM START 120/277- SUPERIOR LIFE® - 70211 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details