Precision Surfacing Solutions Production Cleaning System PCS

Description
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Larger floor standing units, including automated or semi-automated systems are available upon request. We also offer a complete line of companion cleaning agents and equipment accessories. All of the Industrial Application Ultrasonic Cleaning Systems feature self-contained multi-frequency ultra-sonic amplifier, along with thermostatically-con trolled heaters. All standard systems are supplied with 115V-1Phase-50/60 Hz Service. 220V service available upon request. Available Options : Programmable Timer with On/Off function. Temperature Monitor Control Display. Separate Post Cleaning Rinse Tank. Agitation Arm and Basket.
Description
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Larger floor standing units, including automated or semi-automated systems are available upon request. We also offer a complete line of companion cleaning agents and equipment accessories. All of the Industrial Application Ultrasonic Cleaning Systems feature self-contained multi-frequency ultra-sonic amplifier, along with thermostatically-con trolled heaters. All standard systems are supplied with 115V-1Phase-50/60 Hz Service. 220V service available upon request. Available Options : Programmable Timer with On/Off function. Temperature Monitor Control Display. Separate Post Cleaning Rinse Tank. Agitation Arm and Basket.

Suppliers

Company
Product
Description
Supplier Links
Production Cleaning System - PCS - Precision Surfacing Solutions
Mt. Prospect, IL, USA
Production Cleaning System
PCS
Production Cleaning System PCS
The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Larger floor standing units, including automated or semi-automated systems are available upon request. We also offer a complete line of companion cleaning agents and equipment accessories. All of the Industrial Application Ultrasonic Cleaning Systems feature self-contained multi-frequency ultra-sonic amplifier, along with thermostatically-con trolled heaters. All standard systems are supplied with 115V-1Phase-50/60 Hz Service. 220V service available upon request. Available Options : Programmable Timer with On/Off function. Temperature Monitor Control Display. Separate Post Cleaning Rinse Tank. Agitation Arm and Basket.

The final operation in a precision surfacing process using abrasive media is precision cleaning that is needed to be thorough, repeatable and fast. The Lapmaster series of Ultrasonic Cleaning Systems for Industrial Applications are designed to meet such criteria. These systems are enabled to remove oils, waxes or slurry off most surfaces, leaving no residue, damage, scratches or corrosion. Larger floor standing units, including automated or semi-automated systems are available upon request. We also offer a complete line of companion cleaning agents and equipment accessories.

All of the Industrial Application Ultrasonic Cleaning Systems feature self-contained multi-frequency ultra-sonic amplifier, along with thermostatically-controlled heaters. All standard systems are supplied with 115V-1Phase-50/60 Hz Service. 220V service available upon request.
Available Options :

  • Programmable Timer with On/Off function.
  • Temperature Monitor Control Display.
  • Separate Post Cleaning Rinse Tank.
  • Agitation Arm and Basket.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Industrial Parts Washers and Cleaning Systems
Product Number PCS
Product Name Production Cleaning System
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
Unlock Full Specs
to access all available technical data

Similar Products

Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
Ultrasonic Cleaning Systems for Industrial Applications -  - Precision Surfacing Solutions
Specs
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; Ultrasonic Cleaning
Frequency 38 to 42 kHz
Tank Capacity 4 to 13 gallons (15.14 to 49.21 liters)
View Details