Precision Cutting Tools, Inc. 1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE 0337T004075025B

Description
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE
Datasheet
Description
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE - 0337T004075025B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE
0337T004075025B
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE 0337T004075025B
1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE

1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T004075025B
Product Name 1/4 X 1/4 X 3/4 X 2-1/2 -3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221591 - RS Components, Ltd.
Specs
Units Metric
Designation 14mm
Diameter 0.118 to 0.551 inch (3.0 to 14.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 1-5/8 X 4 - 2F RH CARBIDE - 0235T01007504.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details