Precision Cutting Tools, Inc. 5/8 X 5/8 X 2-1/4 X 5 - 3F RH 0314T01022505

Description
5/8 X 5/8 X 2-1/4 X 5 - 3F RH
Datasheet
Description
5/8 X 5/8 X 2-1/4 X 5 - 3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 2-1/4 X 5 - 3F RH - 0314T01022505 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 2-1/4 X 5 - 3F RH
0314T01022505
5/8 X 5/8 X 2-1/4 X 5 - 3F RH 0314T01022505
5/8 X 5/8 X 2-1/4 X 5 - 3F RH

5/8 X 5/8 X 2-1/4 X 5 - 3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T01022505
Product Name 5/8 X 5/8 X 2-1/4 X 5 - 3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
SST+ 135° Double-ended, Fractional and Rivet Sizes for Thin Gauge Material and Sheet Metal -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Cutting Application Stainless; Steel; All Types of Metal
View Details
Auger Drill Bit - 66PT-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.125 inch (28.6 mm)
Shank Hex
View Details