Precision Cutting Tools, Inc. 1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE 0235T20815006

Description
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE
Datasheet
Description
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE - 0235T20815006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE
0235T20815006
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE 0235T20815006
1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE

1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T20815006
Product Name 1/2 X 1/2 X 1-1/2 X 6 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Wood Spade Bit - 33L-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
1/2 X 1/2 X 1-1/2 X 4 - 3F RH CARBIDE - 0337T00815004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details