Precision Cutting Tools, Inc. 3/8 X 3/8 X 1/2 X 2 - 2F RH BALL 0224T00605002B

Description
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL
Datasheet
Description
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL - 0224T00605002B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL
0224T00605002B
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL 0224T00605002B
3/8 X 3/8 X 1/2 X 2 - 2F RH BALL

3/8 X 3/8 X 1/2 X 2 - 2F RH BALL

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T00605002B
Product Name 3/8 X 3/8 X 1/2 X 2 - 2F RH BALL
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232490 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.236 to 1.575 inch (6.0 to 40.0 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bit - 48-89-2724 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details