Low Friction Compression Seals – Run Circles Around O-Rings!
After years of concentrated research, PAI has perfected synthetic rubber hydraulic and pneumatic seals that are far superior to O-Rings. These packings were designed to overcome the weaknesses of O-Rings – such as high friction, spiral failures and leakage from compression set.
PAI manufactures two types of low friction compression seals:
• Multiseal® bi-directional lip style seals
• X-Ring multidirectional lobed style seals
Both styles offer significant advantages over standard O-Rings, making them the choice for any application where you want to achieve a better, high performing seal.
What Makes Multiseal® Low Friction Seals and X-Ring Seals Better?
• Twice the Sealing Surface — Multi-lobed design provides more sealing surfaces than standard O-Rings.
• Prolonged Seal Life – With multiple seal points, less squeeze is required to provide an effective seal. Less friction and wear will increase seal life and lower maintenance costs.
• Prevents Spiral Failure – The “X” profile creates a stable seal that is more resistant to rolling in the groove than an O-Ring when used in a dynamic application.
• Reduced Leakage – Parting lines of X-Ring seals are located in the valley between the lobes away from the critical sealing surface.
• Better Lubricant Retention – Grooves on the inside and outside diameter of these rings retain lubricant thereby lowering friction and extending packing life.
• Less Force, Better Seal – Lower breakaway force and reduced operating pressures make them ideal in reciprocating applications.
• The Right Fit – X-Rings will fit in standard O-Ring grooves for most applications.
| Precision Associates Incorporated | |
|---|---|
| Product Category | Solid Elastomeric Rings |
| Product Name | X-Ring Seals |