Precision Associates Incorporated Bi-Directional Pneumatic Piston Seals 8-Ring™

Description
Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing pressure trap. For extra long life and lower breakaway pressures, we recommend 8-Rings™ made in our compound 55857. In addition to being internally lubricated, 55857 will perform well at higher pressures and temperatures than standard Nitrile compounds. Compound 55857 is your best choice for dry air applications. PAI 8-Rings are also available in 70 durometer Nitrile (NBR) and Fluoroelastomer (FKM) as well as most of our other 900+ compounds.
Datasheet
Description
Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing pressure trap. For extra long life and lower breakaway pressures, we recommend 8-Rings™ made in our compound 55857. In addition to being internally lubricated, 55857 will perform well at higher pressures and temperatures than standard Nitrile compounds. Compound 55857 is your best choice for dry air applications. PAI 8-Rings are also available in 70 durometer Nitrile (NBR) and Fluoroelastomer (FKM) as well as most of our other 900+ compounds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Pneumatic Piston Seals - 8-Ring™ - Precision Associates Incorporated
Minneapolis, MN, USA
Bi-Directional Pneumatic Piston Seals
8-Ring™
Bi-Directional Pneumatic Piston Seals 8-Ring™
Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing pressure trap. For extra long life and lower breakaway pressures, we recommend 8-Rings™ made in our compound 55857. In addition to being internally lubricated, 55857 will perform well at higher pressures and temperatures than standard Nitrile compounds. Compound 55857 is your best choice for dry air applications. PAI 8-Rings are also available in 70 durometer Nitrile (NBR) and Fluoroelastomer (FKM) as well as most of our other 900+ compounds.

Precision Associate’s 8-Rings™ are used almost exclusively as piston seals in pneumatic applications requiring a low profile and long wear. Unlike O-Rings, 8-Rings will not roll or twist. 8-Seal’s unique bumpers reduce premature failure due to nibbling, while preventing pressure trap. For extra long life and lower breakaway pressures, we recommend 8-Rings™ made in our compound 55857. In addition to being internally lubricated, 55857 will perform well at higher pressures and temperatures than standard Nitrile compounds. Compound 55857 is your best choice for dry air applications. PAI 8-Rings are also available in 70 durometer Nitrile (NBR) and Fluoroelastomer (FKM) as well as most of our other 900+ compounds.

Datasheet

Technical Specifications

  Precision Associates Incorporated
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 8-Ring™
Product Name Bi-Directional Pneumatic Piston Seals
Material (ASTM Abbreviation) Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Orientation / Direction Rod Seal
Operating Temperature -150 to 600 F (-101 to 316 C)
View Details
bronze filled ptfe wear ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to ? F (-200 to ? C)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
Rubber V-Rings -  - Precision Associates Incorporated
Precision Associates Incorporated
Specs
Material (ASTM Abbreviation) Nitrile (NBR)
Orientation / Direction Symmetric Seal
Design Units English
View Details