Precipart Micro Springs

Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)
Description
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

Suppliers

Company
Product
Description
Supplier Links
Micro Springs -  - Precipart
Farmingdale, NY, USA
Micro Springs
Micro Springs
From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies. WIRE SPRINGS Micro Springs ø of wire from 0.03 mm ø of springs from 0.17 mm Compression Springs ø of wire 0.03 – 2.0 mm ø of springs from 0.17 mm Traction Springs and Tension Springs ø of wire 0.1 – 1.5 mm ø of springs from 0.4 mm Torsion Springs and Deflection Springs ø of wire 0.1 mm – 1.5 mm ø of springs from 0.4 mm Wire Forming Springs and Guide Wire Springs ø of wire 0.03 – 1.0 mm ø of springs from 0.17 mm STAMPED AND BENT PARTS Material thickness ranging from 0.02 mm – 1 mm Materials: Stainless steel Precious Metals Brass Copper Aluminum Production and Tooling Prototype through high volume production Modern CAD/CAM systems used to develop and design tools Coiling and Micro slide machines CNC controlled stamping machines Automated handling systems facilitate the operation “around the clock” Ultra-precise master gauges for highest degree of precision Through automatic and progressive dies (presses up to 40 tons)

From concept through high volume production, our high precision, superior quality, custom micro springs and precision metal stamped components have tolerances in the micron range. Full engineering support is available for prototypes, bent parts and laser welded micro mechanical sub-assemblies.

WIRE SPRINGS

Micro Springs

  • Ø of wire from 0.03 mm
  • Ø of springs from 0.17 mm

Compression Springs

  • Ø of wire 0.03 – 2.0 mm
  • Ø of springs from 0.17 mm

Traction Springs and Tension Springs

  • Ø of wire 0.1 – 1.5 mm
  • Ø of springs from 0.4 mm

Torsion Springs and Deflection Springs

  • Ø of wire 0.1 mm – 1.5 mm
  • Ø of springs from 0.4 mm

Wire Forming Springs and Guide Wire Springs

  • Ø of wire 0.03 – 1.0 mm
  • Ø of springs from 0.17 mm

STAMPED AND BENT PARTS

Material thickness ranging from 0.02 mm – 1 mm

Materials:

  • Stainless steel
  • Precious Metals
  • Brass
  • Copper
  • Aluminum

Production and Tooling

  • Prototype through high volume production
  • Modern CAD/CAM systems used to develop and design tools
  • Coiling and Micro slide machines
  • CNC controlled stamping machines
  • Automated handling systems facilitate the operation “around the clock”
  • Ultra-precise master gauges for highest degree of precision
  • Through automatic and progressive dies (presses up to 40 tons)
Supplier's Site

Technical Specifications

  Precipart
Product Category Torsion Springs
Product Name Micro Springs
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.018
Specs
O.D. 0.3450 inch (8.76 mm)
Wire Diameter 0.0180 inch (0.4572 mm)
Spring Rate 0.0031 in-lb/deg (0.0059 mN-m/arcmin)
View Details
Torsion Spring - T063-270-516 - ASRaymond
Specs
Units English
O.D. 0.7840 inch (19.91 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details