PowerFilm, Inc. 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit R3-7F13.7VTK

Description
TRU solar panels extend battery life, reduce jumpstarts, provide diesel savings for the reefer unit, enable telematics, and maintain your reefer battery voltage during extended off cycles. PowerFilm designed this Soltronix 24W Semi-Flexible Solar Panel specifically for a Thermo King Precedent Trailer Refrigeration Unit. This design includes a unique shape and an integrated fixed power point tracking (FPPT) charge controller. Compared to other panels on the market, the integrated charge controller delivers more power to the battery and provides for a quicker installation. The custom shape offers access to the radiator cap without having to remove the panel, reducing maintenance costs. The panel attaches easily to the metal frame of the TRU with four self-tapping screws. Older Thermo King units may need rubber feet as spacers between the panel and metal frame to avoid height obstructions. (Screws and spacers are not included). What's included: 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit (R3-7F13.7VTK) 15' 18 AWG battery harness with 3A blade fuse, trucking fuse holder, and Coroplast wrap (RT-11) Benefits: High-efficiency SunPower/Maxeon cells Integrated Fixed Power Point Tracking (FPPT) charge controller Sustains damage without total power loss Over-charge protection Semi-flexible design Rugged encapsulation
Datasheet
Description
TRU solar panels extend battery life, reduce jumpstarts, provide diesel savings for the reefer unit, enable telematics, and maintain your reefer battery voltage during extended off cycles. PowerFilm designed this Soltronix 24W Semi-Flexible Solar Panel specifically for a Thermo King Precedent Trailer Refrigeration Unit. This design includes a unique shape and an integrated fixed power point tracking (FPPT) charge controller. Compared to other panels on the market, the integrated charge controller delivers more power to the battery and provides for a quicker installation. The custom shape offers access to the radiator cap without having to remove the panel, reducing maintenance costs. The panel attaches easily to the metal frame of the TRU with four self-tapping screws. Older Thermo King units may need rubber feet as spacers between the panel and metal frame to avoid height obstructions. (Screws and spacers are not included). What's included: 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit (R3-7F13.7VTK) 15' 18 AWG battery harness with 3A blade fuse, trucking fuse holder, and Coroplast wrap (RT-11) Benefits: High-efficiency SunPower/Maxeon cells Integrated Fixed Power Point Tracking (FPPT) charge controller Sustains damage without total power loss Over-charge protection Semi-flexible design Rugged encapsulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit - R3-7F13.7VTK - PowerFilm, Inc.
Ames, IA, United States
24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit
R3-7F13.7VTK
24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit R3-7F13.7VTK
TRU solar panels extend battery life, reduce jumpstarts, provide diesel savings for the reefer unit, enable telematics, and maintain your reefer battery voltage during extended off cycles. PowerFilm designed this Soltronix 24W Semi-Flexible Solar Panel specifically for a Thermo King Precedent Trailer Refrigeration Unit. This design includes a unique shape and an integrated fixed power point tracking (FPPT) charge controller. Compared to other panels on the market, the integrated charge controller delivers more power to the battery and provides for a quicker installation. The custom shape offers access to the radiator cap without having to remove the panel, reducing maintenance costs. The panel attaches easily to the metal frame of the TRU with four self-tapping screws. Older Thermo King units may need rubber feet as spacers between the panel and metal frame to avoid height obstructions. (Screws and spacers are not included). What's included: 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit (R3-7F13.7VTK) 15' 18 AWG battery harness with 3A blade fuse, trucking fuse holder, and Coroplast wrap (RT-11) Benefits: High-efficiency SunPower/Maxeon cells Integrated Fixed Power Point Tracking (FPPT) charge controller Sustains damage without total power loss Over-charge protection Semi-flexible design Rugged encapsulation

TRU solar panels extend battery life, reduce jumpstarts, provide diesel savings for the reefer unit, enable telematics, and maintain your reefer battery voltage during extended off cycles.

PowerFilm designed this Soltronix 24W Semi-Flexible Solar Panel specifically for a Thermo King Precedent Trailer Refrigeration Unit. This design includes a unique shape and an integrated fixed power point tracking (FPPT) charge controller.

Compared to other panels on the market, the integrated charge controller delivers more power to the battery and provides for a quicker installation. The custom shape offers access to the radiator cap without having to remove the panel, reducing maintenance costs.

The panel attaches easily to the metal frame of the TRU with four self-tapping screws. Older Thermo King units may need rubber feet as spacers between the panel and metal frame to avoid height obstructions. (Screws and spacers are not included).

What's included:

  • 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit (R3-7F13.7VTK)
  • 15' 18 AWG battery harness with 3A blade fuse, trucking fuse holder, and Coroplast wrap (RT-11)

Benefits:

  • High-efficiency SunPower/Maxeon cells
  • Integrated Fixed Power Point Tracking (FPPT) charge controller
  • Sustains damage without total power loss
  • Over-charge protection
  • Semi-flexible design
  • Rugged encapsulation
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Solar Panels
Product Number R3-7F13.7VTK
Product Name 24W Semi-Flexible Solar Panel with Integrated Charge Controller for Thermo King Precedent Trailer Refrigeration Unit
Power 24 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1793740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard/Certifications RoHS Compliant
Power 0.5000 watts
View Details
Monocrystalline PV Modules - XS72 - Motech Solar
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC
View Details
SOLAR PANEL FIXED 100 WATT - SLP003 - PCB Piezotronics, Inc.
Specs
Power 100 watts
View Details
SunPower® Performance Series Solar 1500V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details