Power Test, Inc. Water Brake Engine Dynamometer

Description
The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows for a wide range of engines to be tested. In addition, the 45X-Series may be used in tandem applications for increased testing capabilities. Specifications Power: - 45X06: Up to 2,700 HP (2014kW) - 45X07: Up to 3,150 HP (2350kW) - 45X08: Up to 3,600 HP (2680kW) - 45X09: Up to 4,050 HP (3021kW) - 45X10: Up to 4,500 HP (3357kW) Torque: - 45X06: Up to 9,600 ft-lbs - 45X07: Up to 11,200 ft-lbs - 45X08: Up to 12,800 ft-lbs - 45X09: Up to 14,400 ft-lbs - 45X10: Up to 15,000 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.
Description
The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows for a wide range of engines to be tested. In addition, the 45X-Series may be used in tandem applications for increased testing capabilities. Specifications Power: - 45X06: Up to 2,700 HP (2014kW) - 45X07: Up to 3,150 HP (2350kW) - 45X08: Up to 3,600 HP (2680kW) - 45X09: Up to 4,050 HP (3021kW) - 45X10: Up to 4,500 HP (3357kW) Torque: - 45X06: Up to 9,600 ft-lbs - 45X07: Up to 11,200 ft-lbs - 45X08: Up to 12,800 ft-lbs - 45X09: Up to 14,400 ft-lbs - 45X10: Up to 15,000 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Suppliers

Company
Product
Description
Supplier Links
Water Brake Engine Dynamometer -  - Power Test, Inc.
Sussex, WI, USA
Water Brake Engine Dynamometer
Water Brake Engine Dynamometer
The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows for a wide range of engines to be tested. In addition, the 45X-Series may be used in tandem applications for increased testing capabilities. Specifications Power: - 45X06: Up to 2,700 HP (2014kW) - 45X07: Up to 3,150 HP (2350kW) - 45X08: Up to 3,600 HP (2680kW) - 45X09: Up to 4,050 HP (3021kW) - 45X10: Up to 4,500 HP (3357kW) Torque: - 45X06: Up to 9,600 ft-lbs - 45X07: Up to 11,200 ft-lbs - 45X08: Up to 12,800 ft-lbs - 45X09: Up to 14,400 ft-lbs - 45X10: Up to 15,000 ft-lbs Speed: - Up to 4,000 RPM Construction Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability. The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

The 45X-Series dynamometer is designed for testing on-highway, construction, mining, power generation, and marine diesel applications. It has test capacities from 100-4500 HP, with operating speeds to 4000 RPM. Due to its high absorption and speed capabilities, the 45X Series allows for a wide range of engines to be tested. In addition, the 45X-Series may be used in tandem applications for increased testing capabilities.

Specifications

  • Power:
  • - 45X06: Up to 2,700 HP (2014kW)
  • - 45X07: Up to 3,150 HP (2350kW)
  • - 45X08: Up to 3,600 HP (2680kW)
  • - 45X09: Up to 4,050 HP (3021kW)
  • - 45X10: Up to 4,500 HP (3357kW)
  • Torque:
  • - 45X06: Up to 9,600 ft-lbs
  • - 45X07: Up to 11,200 ft-lbs
  • - 45X08: Up to 12,800 ft-lbs
  • - 45X09: Up to 14,400 ft-lbs
  • - 45X10: Up to 15,000 ft-lbs
  • Speed:
  • - Up to 4,000 RPM

Construction

Each X-Series dynamometer features a trunnion-mounted, fixed base design. These dynamometers provide equal load capability in either direction of rotation. Power Test dynamometers are constructed of multiple absorption sections offering the flexibility to test prime movers of widely varying outputs with the same dynamometer. By closing off selected sections, the absorption characteristics are able to be closely matched to the engine or motor's capability.

The through shaft design allows either end of the dynamometer to be driven and for dynamometer mounted starting systems to be attached and used. Although supplied to provide long term service, internationally available bearings and seals are used in every X-Series dynamometer and are located in easy-to-access cartridges to allow field service without the need for dynamometer removal or specialty tools.

Supplier's Site

Technical Specifications

  Power Test, Inc.
Product Category Dynamometers
Product Name Water Brake Engine Dynamometer
Unlock Full Specs
to access all available technical data

Similar Products

Dynamometer - X-CF805T - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Technology Hysteresis
Interface Computer; RS232,RS485
View Details
Portable Performance Engine Dynamometers - D357 - Froude, Inc.
Specs
Technology Hydraulic / Water Brake
Application Automotive; Gas / Diesel Engines; Industrial
Mounting Portable
View Details